EN
  • EN
  • DE

1540M11

Part No 1540M11
Manufacturer Hammond Manufacturing
Catalog Fixed Inductors
Description FIXED IND 50UH 9.5A 12 MOHM TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 3 Weeks
Features Unshielded Toroidal Inductor 12mOhm Max Radial, Vertical (Open)
Manufacturer Hammond Manufacturing
Series 1540
Package Bulk
Mounting Through Hole
Package Radial, Vertical (Open)
Family Name 1540
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 1540M11-ND, HM3401
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873664-1540M11
Ultra Librarian 3D Model Ultra Librarian 1540M11 CAD Model

Description

The 1540M11 is a fixed inductor manufactured by Hammond Manufacturing. It's designed for various electronic circuits to provide inductance for filtering, energy storage, and impedance matching. The specific characteristics and applications depend on its inductance value, current rating, and physical dimensions. These inductors are commonly used in power supplies, filters, and signal processing circuits.

Applications

  • Power Supplies (filtering, energy storage)
  • EMI/RFI Filtering
  • Switching Regulators
  • Audio Crossovers
  • Signal Processing Circuits (tuning, impedance matching)

Features

  • Fixed Inductance Value
  • High Current Carrying Capacity (depending on the specific model)
  • Low DC Resistance (DCR)
  • Shielded or Unshielded Construction (depending on the specific model)
  • Various Mounting Options (through-hole, surface mount)

Benefits

  • Effective Filtering: Provides inductance to attenuate unwanted frequencies, reducing noise and interference in electronic circuits.
  • Energy Storage: Stores energy in magnetic field for applications like switching regulators.
  • Impedance Matching: Used to match impedance between different circuit stages to maximize power transfer.
  • Improved Circuit Performance: Enhances the performance of electronic circuits by providing stable inductance.
  • Wide Range of Applications: Suitable for various applications requiring inductance, from power supplies to signal processing.

Additional Details

The 1540M11 series inductor's key specifications include inductance value (measured in Henries), DC resistance (DCR), saturation current, and self-resonant frequency (SRF). Shielded inductors minimize electromagnetic interference (EMI) while unshielded inductors typically offer higher inductance values for a given size. The physical dimensions and mounting options vary depending on the specific model.

When selecting an inductor, it's essential to consider the operating frequency, current rating, and required inductance value. The datasheet from Hammond Manufacturing provides detailed specifications, including the inductance tolerance, Q factor, and temperature rating. Proper selection ensures optimal circuit performance and reliability. Applications requiring high current or low EMI may benefit from shielded inductors. The 1540M11 series comes in various package sizes and lead styles.

You May Also Be Interested in

Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess