EN
  • EN
  • DE

S11059-01WT

Part No S11059-01WT
Manufacturer Hamamatsu
Catalog Misc Products
Description I2C interface-compatible color sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hamamatsu
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836194-S11059-01WT
Ultra Librarian 3D Model Ultra Librarian S11059-01WT CAD Model

Description

The S11059-01WT is a silicon photodiode array manufactured by Hamamatsu. This photodiode array is designed for spectroscopic applications requiring high sensitivity and multi-channel detection.

Applications:

  • Spectroscopy: Used in spectrophotometers for analyzing the spectral content of light.
  • Color Measurement: Employed in colorimeters for measuring the color of objects and light sources.
  • Analytical Instruments: Integrated into analytical instruments for detecting and quantifying substances based on their spectral properties.
  • Medical Diagnostics: Utilized in medical diagnostic equipment for optical detection and measurement.
  • Environmental Monitoring: Used in environmental monitoring equipment for measuring light levels and detecting pollutants.
  • Industrial Quality Control: Employed in industrial quality control systems for inspecting products based on their optical properties.

Features:

  • Silicon Photodiode Array: Provides multiple detection channels for simultaneous measurement.
  • High Sensitivity: Offers high sensitivity to light, enabling detection of weak signals.
  • Low Noise: Designed for low noise operation, ensuring accurate measurements.
  • Wide Spectral Response: Covers a wide range of wavelengths, suitable for various light sources.
  • Fast Response Time: Offers fast response time for capturing rapidly changing light signals.
  • Compact Size: Small size allows for integration into space-constrained designs.

Benefits:

  • Multi-Channel Detection: Enables simultaneous measurement of multiple spectral components.
  • Accurate Measurements: High sensitivity and low noise ensure accurate optical measurements.
  • Versatile Applications: Suitable for a wide range of spectroscopic applications.
  • Fast Signal Capture: Fast response time allows for capturing rapidly changing light signals.
  • Easy Integration: Compact size simplifies the integration process.
  • Reliable Performance: Designed for stable and reliable operation.

Additional Details:

The S11059-01WT typically consists of multiple photodiode elements arranged in a linear array. The specific number of elements, pitch, spectral response range, and package type can be found in the product datasheet. It is crucial to refer to the datasheet for detailed specifications and application guidelines before using this photodiode array in a circuit.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4710 $58.1230
32+ $3.6683 $117.3856
49+ $3.5539 $174.1411
68+ $3.4396 $233.8928
87+ $3.3252 $289.2924
117+ $2.9811 $348.7887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess