EN
  • EN
  • DE

TG91-1505N1RLTR

Part No TG91-1505N1RLTR
Manufacturer Halo Electronics Inc
Catalog Barrel - Audio Connectors
Description Telecom Transformer 1CT: 2.4CT/1CT: 1CT 1500Vrms 0.8Ohm Prim. DCR Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Resistance (DCR) 800 mΩ
Depth 9.53 mm
Height 5.08 mm
Inductance 1.5 mH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Lead Free Yes
Length 12.7 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 16
RoHS Compliant
Shielding Shielded
Width 7.11 mm
Win Source Part Number 1099204-TG91-1505N1RLTR
Categories Barrel - Audio Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG91-1505N1RLTR CAD Model

Description

The Halo Electronics Inc TG91-1505N1RLTR is a shielded barrel audio connector suitable for surface mount applications.

  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C
  • Supply and Demand Status: limited
  • Lead/Base Style: Gull Wing

You May Also Be Interested in

Neutrik
NP2RX-AU-SILENT Fiber Optic Conn
Lowest to $19.6898
Switchcraft Inc.
CONN JACK MONO 3.5MM R/A
Need more? Email Us
Switchcraft Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
Amphenol
CONN PLUG MONO 1/4\
Need more? Email Us
Switchcraft Inc.
CONN MIC RCPT MONO PNL MNT
Need more? Email Us
Kycon, Inc.
CONN JACK STEREO 3.5MM PCB R/A
Need more? Email Us
Neutrik
NP3TM-R Fiber Optic Connectors
Need more? Email Us
Neutrik
NCJ10FI-V Fiber Optic Connectors
Need more? Email Us
Schurter Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8429 $50.5740
145+ $0.6917 $100.2965
225+ $0.6700 $150.7500
310+ $0.6484 $201.0040
400+ $0.6268 $250.7200
535+ $0.5620 $300.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,745 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess