EN
  • EN
  • DE

TG42-1505N1RLTR

Part No TG42-1505N1RLTR
Manufacturer Halo Electronics Inc
Catalog Barrel - Audio Connectors
Description T1/E1 Isolation Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
DC Resistance (DCR) 800 mΩ
Depth 9.53 mm
Height 5.08 mm
Inductance 1.5 mH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Length 12.7 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 16
Packaging Tape and Reel
RoHS Compliant
Termination SMD/SMT
Width 7.11 mm
Win Source Part Number 1217742-TG42-1505N1RLTR
Categories Barrel - Audio Connectors
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG42-1505N1RLTR CAD Model

Description

The 1217742-TG42-1505N1RLTR electronic component is a product of Halo Electronics Inc.

  • Mounting Type: Surface Mount
  • Length: 12.7mm
  • Height: 5.08mm
  • Width: 7.11mm
  • Depth: 9.53mm
  • Number of Pins: 16
  • Isolation Voltage: 1.5kV
  • Category: Barrel-Audio Connectors
  • Popularity: Medium
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40°C
  • Maximum Operating Temperature: 85°C

You May Also Be Interested in

Neutrik
NP2RX Fiber Optic Connectors
Need more? Email Us
Neutrik
NCJ10FI-V Fiber Optic Connectors
Need more? Email Us
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Switchcraft Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
Neutrik
NP3TT-P-AU-R Fiber Optic Connect
Need more? Email Us
Amphenol
CONN PLUG MONO 1/4\
Need more? Email Us
Switchcraft Inc.
CONN RCA PLUG MONO R/A 2COND 3PC
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Neutrik
AUDIO CONNECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess