EN
  • EN
  • DE

TG1G-S001NZ

Part No TG1G-S001NZ
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365100-TG1G-S001NZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG1G-S001NZ CAD Model

Description

The TG1G-S001NZ is a LAN transformer module manufactured by Halo Electronics Inc. These modules are commonly used in Ethernet applications to provide impedance matching, signal isolation, and common-mode noise rejection. They are crucial components in ensuring reliable data transmission in network environments.

Applications:

  • Ethernet Interfaces: Employed in 10/100/1000 Base-T Ethernet applications for impedance matching and signal isolation.
  • Network Interface Cards (NICs): Integrated into NICs to provide a robust and reliable Ethernet connection.
  • Routers and Switches: Used in networking equipment to ensure signal integrity and isolation between ports.
  • Embedded Systems: Utilized in embedded systems with Ethernet connectivity for communication purposes.
  • Industrial Ethernet: Deployed in industrial settings where reliable and isolated Ethernet connections are essential.

Features:

  • 10/100/1000 Base-T Compatibility: Supports a wide range of Ethernet speeds.
  • Isolation: Provides galvanic isolation between the PHY and the Ethernet cable.
  • Common Mode Choke: Reduces common-mode noise for improved signal integrity.
  • Compact Design: Designed for space-constrained applications.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, ensuring clean and reliable signal transmission.
  • Galvanic Isolation: Protects equipment and users from electrical hazards.
  • Compliance with Standards: Meets relevant industry standards for Ethernet connectivity.
  • Easy Integration: Simplifies integration into Ethernet-based systems.
  • Reliable Performance: Ensures stable and reliable Ethernet connections.

The TG1G-S001NZ LAN transformer module is designed to provide optimal performance in Ethernet applications. It offers a combination of impedance matching, signal isolation, and common-mode noise rejection, which are crucial for ensuring reliable data transmission. The galvanic isolation feature protects connected devices from voltage surges and ground loops, enhancing overall system safety. The compact design of the module allows it to be easily integrated into space-constrained applications. Its SMT compatibility facilitates automated assembly processes, reducing manufacturing costs and improving production efficiency. This LAN transformer module is an essential component for any Ethernet-based system requiring robust and reliable network connectivity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess