EN
  • EN
  • DE

HDS129-100MTR

Part No HDS129-100MTR
Manufacturer Halo Electronics Inc
Catalog OEM Parts (F - I)
Description Ind Drum Core Shielded 10uH 20% T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034674-HDS129-100MTR
Categories OEM Parts(F-I)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HDS129-100MTR CAD Model

Description

The HDS129-100MTR is a common mode choke manufactured by Halo Electronics Inc. designed to suppress unwanted noise in various electronic circuits. Common mode chokes are passive electronic components used to filter out common-mode noise while allowing differential signals to pass through with minimal attenuation. They are crucial in maintaining signal integrity and reducing electromagnetic interference (EMI) in sensitive applications.

Applications

  • Ethernet interfaces (10/100/1000Base-T)
  • Power line filtering
  • Signal line filtering
  • Data communication systems
  • Industrial control equipment

Features

  • High common mode noise suppression
  • Low differential mode insertion loss
  • Compact size
  • High impedance over a broad frequency range
  • Excellent electrical performance
  • RoHS compliant

Benefits

  • Reduces EMI and improves signal integrity
  • Enhances the reliability of electronic devices
  • Meets regulatory requirements for EMI emissions
  • Improves the performance of Ethernet and other communication systems
  • Provides effective noise filtering in power lines

Additional Details

The HDS129-100MTR features a ferrite core construction, which contributes to its high impedance and effective noise suppression capabilities. It is designed for surface mount technology (SMT) assembly, making it suitable for automated manufacturing processes. The choke is typically used in conjunction with other filtering components, such as capacitors, to create a comprehensive EMI filter network. The 100MTR indicates a specific inductance value. Always refer to the manufacturer's datasheet for the precise inductance, impedance, and current rating specifications to ensure proper component selection and circuit design.

Common mode chokes are used to suppress noise that appears identically on multiple conductors. This type of noise is often generated by switching power supplies, motor drives, and other electronic devices. By attenuating common mode noise, the HDS129-100MTR helps prevent it from propagating through the circuit and causing interference with other components or systems. This is critical in maintaining the overall performance and reliability of electronic equipment.

Careful selection of a common mode choke involves considering the operating frequency, impedance characteristics, current rating, and physical size requirements of the application. The HDS129-100MTR is designed to offer a balance of performance and size, making it a versatile choice for a wide range of applications. Always consult the datasheet for specific performance data and recommended usage guidelines to ensure optimal results.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess