The KTC4375-Y is an NPN silicon epitaxial planar transistor manufactured by Guangdong Kexin Industrial Co., Ltd. It is designed for high-voltage switching and amplifier applications.
Applications:
- High-voltage switching circuits
- Amplifier circuits
- Power supplies
- Inverters
- Motor control
- Lighting control
Features:
- NPN Silicon Epitaxial Planar Transistor
- High voltage capability
- High current capability
- Low saturation voltage
- Fast switching speed
Benefits:
- Enables efficient and reliable switching at high voltages
- Provides high gain for amplifier applications
- Reduces power dissipation in switching circuits
- Allows for high-frequency operation
Technical Specifications:
Based on available data and similar transistor specifications, the KTC4375-Y likely features the following:
- Collector-Emitter Voltage (VCEO): Typically 400V
- Collector Current (IC): Typically 3A
- Power Dissipation (PD): Typically 30W
- Gain (hFE): Typically 20-100
- Saturation Voltage (VCE(sat)): Typically 1V
- Transition Frequency (fT): Typically 5MHz
- Package: TO-220
The KTC4375-Y is suitable for applications requiring high-voltage switching and amplification. Always consult the manufacturer's datasheet for precise specifications and application guidelines.