The 1SMA5943B is a surface-mount Zener diode manufactured by Guangdong Kexin Industrial Co., Ltd. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic applications. This diode is part of the SMA59xxB series, offering a defined Zener voltage with a specific tolerance.
Applications:
- Voltage stabilization in electronic circuits
- Overvoltage protection
- Transient voltage suppression (TVS)
- Clamping applications
- Power management circuits
Features:
- Surface-mount SMA package (DO-214AC)
- Zener Voltage of 33V
- High surge current capability
- Glass passivated junction
- RoHS compliant
Benefits:
- Provides reliable voltage regulation
- Protects sensitive components from voltage spikes
- Compact size for high-density PCB layouts
- Easy to integrate into automated assembly processes
- Offers a well-defined Zener voltage for precise applications
Specifications:
The 1SMA5943B features a Zener voltage (Vz) of 33V with a tolerance of ±5%. It offers a power dissipation of 1.5W. The operating temperature range is -65°C to +150°C. The package is a standard SMA (DO-214AC) surface mount package. The maximum reverse leakage current (Ir) at a specified voltage is very low. It's designed to handle significant surge currents without failure. Forward Voltage (Vf) is 1.2V at 200mA.
This diode is suitable for applications requiring a 33V Zener voltage, providing both regulation and protection against transient events. Its robust construction and compliance with industry standards make it a reliable choice for a wide range of electronic devices.