EN
  • EN
  • DE

GS8342S36BGD-250

Part No GS8342S36BGD-250
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824385-GS8342S36BGD-250
Ultra Librarian 3D Model Ultra Librarian GS8342S36BGD-250 CAD Model

Description

The GS8342S36BGD-250 is a high-performance synchronous burst SRAM memory device manufactured by GSI Technology. This device is designed for applications requiring high bandwidth and low latency data access. It is commonly used in networking equipment, high-performance computing, and other applications needing fast memory.

Applications

  • Networking routers and switches
  • High-performance computing systems
  • Data centers
  • Telecommunications equipment
  • Image processing and video processing systems

Features

  • 250 MHz Clock Rate: Enables high-speed data transfer.
  • 36-bit Data Width: Provides a wide data path for increased bandwidth.
  • Synchronous Burst Operation: Supports efficient data transfer with minimal latency.
  • High Bandwidth: Delivers fast data throughput for demanding applications.
  • Low Latency: Ensures quick access to stored data.
  • Available in various package options for flexible integration.

Benefits

  • Increased System Performance: The high clock rate and wide data path contribute to faster overall system performance.
  • Reduced Latency: Synchronous burst operation minimizes latency, improving responsiveness in real-time applications.
  • Enhanced Bandwidth: The 36-bit data width allows for high-speed data transfer, boosting bandwidth-intensive tasks.
  • Improved Data Throughput: Efficient data transfer capabilities enhance overall data throughput in various applications.
  • Reliable Operation: Designed for reliable performance in demanding environments.

Additional Details

The GS8342S36BGD-250 is typically available in a BGA (Ball Grid Array) package for optimized board-level assembly. It requires a stable power supply and careful signal integrity management to ensure optimal performance. The device supports various burst modes to accommodate different application requirements. Detailed timing diagrams and application notes are available from GSI Technology to aid in system integration and design.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.0997 $112.1994
3+ $46.0306 $138.0918
4+ $44.5922 $178.3688
6+ $43.1537 $258.9222
7+ $41.7153 $292.0071
10+ $37.3998 $373.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess