EN
  • EN
  • DE

GS8322Z18GB-200

Part No GS8322Z18GB-200
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824373-GS8322Z18GB-200
Ultra Librarian 3D Model Ultra Librarian GS8322Z18GB-200 CAD Model

Description

The GS8322Z18GB-200 is a high-performance synchronous burst SRAM (Static Random-Access Memory) manufactured by GSI Technology. This memory device is designed for applications requiring fast data access and high bandwidth, such as networking equipment, telecommunications systems, and high-end computing. The '200' in the part number typically indicates the speed grade, in this case, 200 MHz.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.
  • Telecommunications Systems: Employed in base stations and other telecom equipment for signal processing and data handling.
  • High-End Computing: Integrated into servers, workstations, and other high-performance computing systems for cache memory and data storage.
  • Graphics Processing: Used in graphics cards and other graphics processing units (GPUs) for frame buffer memory.
  • Digital Signal Processing (DSP): Suitable for use in DSP systems for real-time data processing.

Features

  • High-Speed Operation: Offers fast data access times, typically in the nanosecond range.
  • Synchronous Burst Architecture: Supports synchronous burst read and write operations for high bandwidth.
  • Multiple Word Address Pipeline: Implements multiple word address pipeline for efficient data access.
  • Byte Write Control: Provides byte write control for flexible data manipulation.
  • Self-Timed Write Cycle: Features a self-timed write cycle for simplified timing control.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Pb-Free (RoHS Compliant): Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.

Benefits

  • Enhanced System Performance: Enables fast data access and high bandwidth for improved system performance.
  • Efficient Data Processing: Synchronous burst architecture and multiple word address pipeline enhance data processing efficiency.
  • Flexible Data Manipulation: Byte write control allows for flexible data manipulation.
  • Simplified Timing Control: Self-timed write cycle simplifies timing control.
  • Energy-Efficient Operation: Low power consumption reduces energy consumption.

Additional Details

The GS8322Z18GB-200 operates at a specific supply voltage (typically 3.3V or 2.5V) and requires proper termination to maintain signal integrity. Detailed specifications, including timing parameters, electrical characteristics, and package dimensions, can be found in the GSI Technology datasheet for the GS8322Z18GB-200. Decoupling capacitors should be placed close to the power supply pins to minimize noise. Proper thermal management may be required for high-speed operation to prevent overheating.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess