EN
  • EN
  • DE

GS8182D18BGD-200IT

Part No GS8182D18BGD-200IT
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824365-GS8182D18BGD-200IT
Ultra Librarian 3D Model Ultra Librarian GS8182D18BGD-200IT CAD Model

Description

The GS8182D18BGD-200IT is a high-performance synchronous burst SRAM (Static Random-Access Memory) device manufactured by GSI Technology. It's designed for applications requiring fast data access and storage, making it suitable for networking, telecommunications, and high-speed computing environments. This SRAM offers a specific organization that allows for efficient data handling in demanding applications.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices utilize SRAM for packet buffering and fast data lookup.
  • Telecommunications systems: Used in base stations and other telecommunication equipment for signal processing and data storage.
  • High-speed computing: Employed in cache memory and other high-performance computing applications where fast data access is critical.
  • Test and measurement equipment: High-speed data acquisition and signal analysis systems.

Features

  • High-speed synchronous operation: Enables fast data access and transfer rates.
  • Burst mode operation: Supports efficient data transfer in sequential memory locations.
  • Internal self-timed write cycle: Simplifies memory control and timing requirements.
  • Byte Write and Global Write enable.
  • Power-down mode: Reduces power consumption when the device is not actively being used.
  • Multiple chip enable inputs: Allows for easy memory expansion and system integration.

Benefits

  • Improved system performance: Fast data access minimizes latency and maximizes throughput.
  • Increased data transfer rates: Burst mode operation enables efficient data transfer, boosting overall system performance.
  • Reduced power consumption: Power-down mode helps conserve energy in low-activity periods.
  • Simplified system design: Internal self-timed write cycle eases memory controller design and timing constraints.
  • High Reliability: Designed and manufactured to meet stringent quality and reliability standards for demanding applications.

Additional Details

The GS8182D18BGD-200IT operates at a frequency of 200 MHz. It typically features a 18Mb density. The device is packaged in a BGA (Ball Grid Array) package for easy mounting and reliable connections. It requires a specific supply voltage for optimal operation, usually 3.3V or 2.5V, as defined in the product datasheet. Detailed timing parameters, power consumption figures, and other electrical characteristics can be found in the official GSI Technology datasheet for this part number.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Others
Lowest to $0.3269

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess