EN
  • EN
  • DE

GS8162Z36DGD-200

Part No GS8162Z36DGD-200
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824363-GS8162Z36DGD-200
Ultra Librarian 3D Model Ultra Librarian GS8162Z36DGD-200 CAD Model

Description

The GS8162Z36DGD-200 is a high-speed synchronous Burst Static RAM (Burst SRAM) device manufactured by GSI Technology. This SRAM is designed for applications requiring high bandwidth and fast data access, making it ideal for various networking, telecommunications, and high-performance computing systems.

Applications:

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for packet buffering and high-speed data storage.
  • Telecommunications Systems: Employed in telecommunications infrastructure for signal processing, data caching, and high-bandwidth data transfer.
  • High-Performance Computing: Utilized in high-performance computing (HPC) systems for fast data access and temporary storage of critical data.
  • Image Processing: Integrated into image processing systems for storing and manipulating image data in real-time.
  • Test and Measurement Equipment: Used in high-speed test and measurement equipment for capturing and analyzing data.

Features:

  • High-Speed Operation: Offers very fast clock rates and access times for rapid data transfer and processing.
  • Synchronous Burst Mode: Supports synchronous burst mode operation, enabling efficient data transfer in contiguous memory locations.
  • 36-bit Data Width: Provides a 36-bit data width for high-bandwidth data transfer.
  • On-Chip Address Counter: Includes an on-chip address counter for simplified burst addressing.
  • Low Power Consumption: Designed for low power operation, making it suitable for energy-efficient systems.
  • Available in Various Packages: Offered in a range of packages to meet different board space and mounting requirements.

Benefits:

  • High Bandwidth: Provides high bandwidth for demanding data transfer applications.
  • Fast Data Access: Enables rapid data access for improved system performance.
  • Efficient Burst Mode: Simplifies burst addressing and enhances data transfer efficiency.
  • Low Power Consumption: Reduces overall system power consumption.
  • Flexible Integration: Offers various package options and operating characteristics for flexible system design.

Additional Details: The GS8162Z36DGD-200 has a specific memory density (e.g., 16Mb) and operates at a specific voltage. The '-200' suffix indicates the maximum clock frequency (200 MHz). Refer to the GSI Technology datasheet for detailed electrical specifications, timing diagrams, and package dimensions.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3583 $82.0749
6+ $22.4479 $134.6874
8+ $21.7463 $173.9704
11+ $21.0449 $231.4939
15+ $20.3434 $305.1510
19+ $18.2388 $346.5372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess