EN
  • EN
  • DE

GS74108TP-15I

Part No GS74108TP-15I
Manufacturer GSI Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226773-GS74108TP-15I
Categories Custom Parts
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS74108TP-15I CAD Model

Description

The GS74108TP-15I is a high-speed Static Random Access Memory (SRAM) chip manufactured by GSI Technology. It is designed for applications that require rapid data access and storage, such as networking equipment, telecommunications systems, and high-performance computing. The GS74108TP-15I offers a compact design with efficient power consumption.

Applications

  • Networking: Routers and switches
  • Telecommunications: Base stations and data transmission systems
  • High-Performance Computing: Cache memory and data buffering
  • Industrial Control Systems: Real-time data acquisition and processing
  • Medical Imaging Equipment: High-speed image processing and storage

Features

  • High-speed access time: 15ns
  • Organization: Specific memory organization details are typically available in the datasheet.
  • Operating Voltage: Usually operates at 3.3V or 5V (refer to the datasheet for exact voltage)
  • Package Type: TQFP (Thin Quad Flat Pack) or similar surface-mount package
  • Operating Temperature: Typically available in commercial and industrial temperature ranges
  • Low Power Consumption: Designed for energy-efficient operation
  • Data Retention: Excellent data retention capabilities
  • RoHS Compliant: Environmentally friendly, lead-free construction

Benefits

  • Enhanced System Performance: Enables faster data processing and reduced latency
  • Improved Efficiency: Low power consumption reduces energy costs
  • Compact Design: Suitable for space-constrained applications
  • Reliable Operation: Ensures stable and consistent performance
  • Cost-Effective Solution: Provides high performance at a competitive price
  • Easy Integration: Compatible with standard memory interfaces
  • Long-Term Availability: Designed for extended product lifecycles

Additional Details

The GS74108TP-15I is constructed using advanced CMOS technology to provide optimal performance and power efficiency. Its fast access time and low power consumption make it an ideal choice for a wide range of memory applications. The device's robust design ensures reliable operation in demanding environments. Detailed specifications, including memory organization, voltage levels, and timing characteristics, can be found in the product datasheet provided by GSI Technology. Contact GSI Technology or authorized distributors for datasheets and specific information regarding this Custom Parts offering.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Hanrun
Lowest to $0.9938
Intersil
Need more? Email Us
Tianbo
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess