EN
  • EN
  • DE

GLS85VM1008A-M-I-LFWE

Part No GLS85VM1008A-M-I-LFWE
Manufacturer Greenliant
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Greenlian
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824130-GLS85VM1008A-M-I-LFWE
Ultra Librarian 3D Model Ultra Librarian GLS85VM1008A-M-I-LFWE CAD Model

Description

The GLS85VM1008A-M-I-LFWE is a NANDrive™ embedded solid-state drive (SSD) from Greenliant. It integrates NAND flash memory with a controller into a single ball grid array (BGA) package. This provides a compact, reliable, and high-performance storage solution for embedded systems.

Applications

  • Embedded Systems: Ideal for use as boot drives and storage in industrial and consumer embedded applications.
  • Industrial PCs: Suitable for ruggedized industrial computers needing reliable storage.
  • Medical Equipment: Provides reliable storage in portable medical devices and diagnostic equipment.
  • Networking Devices: Used in routers, switches, and other networking hardware for storing configurations and logs.

Features

  • NAND Flash Memory: High-density non-volatile storage.
  • Integrated Controller: Manages flash memory, including wear leveling and error correction.
  • eMMC Interface: Provides a standard interface for easy integration with host processors.
  • Compact BGA Package: Saves valuable board space.
  • High Reliability: Designed for long-term data retention and high endurance.

Benefits

  • Simplified Integration: The integrated design reduces complexity and time to market.
  • Enhanced Performance: Fast data access times improve overall system performance.
  • Increased Reliability: Advanced wear leveling and error correction algorithms ensure long-term data integrity.
  • Reduced Footprint: The compact BGA package is ideal for space-constrained applications.
  • Improved Security: Supports secure erase and other security features to protect sensitive data.

Additional Details

The GLS85VM1008A-M-I-LFWE is designed to operate in a wide temperature range, making it suitable for harsh industrial environments. It supports various power management modes to minimize power consumption and extend battery life in portable applications. Key features include advanced bad block management and dynamic wear leveling, which significantly increase the lifespan of the NAND flash memory. The eMMC interface provides a high-speed, reliable connection to the host processor, enabling quick boot times and fast application loading. The device is designed to meet the stringent reliability requirements of embedded systems, providing a robust and secure storage solution.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess