EN
  • EN
  • DE

GLS85LS1016B-M-I-FZJE-ND105

Part No GLS85LS1016B-M-I-FZJE-ND105
Manufacturer Greenliant
Catalog Custom Parts (E - I)
Description 16GBYTE Sata Nandrive Ssd, Fbga, I-temp (mlc Nand)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231613-GLS85LS1016B-M-I-FZJE-ND105
Categories Custom Parts
Manufacturer Greenliant
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GLS85LS1016B-M-I-FZJE-ND105 CAD Model

Description

The GLS85LS1016B-M-I-FZJE-ND105 is an industrial-grade NANDrive™ embedded solid-state drive (SSD) from Greenliant Systems. It combines NAND flash memory with an eMMC (embedded MultiMediaCard) controller to provide a reliable and high-performance storage solution for embedded systems. This device is designed for applications requiring ruggedness, longevity, and efficient data management in harsh environments.

Applications

  • Industrial Control Systems
  • Automotive Infotainment
  • Surveillance Systems
  • Medical Equipment
  • Networking Devices

Features

  • eMMC 5.1 Interface: Supports the eMMC 5.1 standard for high-speed data transfer and efficient data management.
  • NAND Flash Memory: Utilizes high-quality NAND flash memory for robust data storage.
  • Integrated Controller: Features an integrated eMMC controller that manages flash memory operations, including wear-leveling, error correction, and bad block management.
  • Advanced Wear-Leveling: Implements advanced wear-leveling algorithms to maximize the lifespan of the NAND flash memory.
  • Error Correction Code (ECC): Incorporates ECC mechanisms to ensure data integrity and protect against data corruption.
  • Power Management: Supports various power-saving modes to optimize power consumption in battery-powered devices.
  • Industrial Temperature Range: Operates reliably across a wide temperature range, typically -40°C to +85°C.
  • BGA Package: Compact and robust Ball Grid Array (BGA) package for easy surface mounting and reliable connectivity.

Benefits

  • High Reliability: Designed for demanding industrial applications, offering high reliability and data integrity.
  • Enhanced Performance: eMMC 5.1 interface provides fast data transfer speeds and efficient data management.
  • Simplified Integration: All-in-one design simplifies integration into embedded systems.
  • Extended Lifespan: Advanced wear-leveling extends the lifespan of the NAND flash memory.
  • Low Power Consumption: Power-saving modes minimize energy consumption, making it suitable for battery-powered applications.
  • Wide Operating Temperature: Suitable for use in harsh industrial environments with extreme temperature conditions.

Additional Details

The GLS85LS1016B-M-I-FZJE-ND105 supports various eMMC features, including command queuing, cache, and secure erase. The eMMC controller manages the complexity of the NAND flash memory, enabling the host system to treat the device as a simple block storage device. This NANDrive is designed to meet the stringent requirements of industrial applications, providing a robust and reliable storage solution. It typically operates at 3.3V and offers various power-saving modes to reduce power consumption. Proper handling procedures and ESD precautions are recommended to prevent damage to the device. Greenliant offers comprehensive technical support and documentation to assist with integration and troubleshooting. The 'LS' in the part number indicates low power and small size. The specific capacity of the device can be found in the detailed product datasheet.

You May Also Be Interested in

Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Holtek
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Mingtek
Lowest to $1.3456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess