EN
  • EN
  • DE

GLS85LS1004A-M-C-FZJE

Part No GLS85LS1004A-M-C-FZJE
Manufacturer Greenliant
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Greenlian
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824125-GLS85LS1004A-M-C-FZJE
Ultra Librarian 3D Model Ultra Librarian GLS85LS1004A-M-C-FZJE CAD Model

Description

The GLS85LS1004A-M-C-FZJE is an NANDrive embedded solid-state drive (SSD) from Greenliant. It integrates NAND flash memory and a controller into a single package, providing a compact and reliable storage solution. NANDrive devices are designed for embedded systems requiring durable and high-performance storage.

Applications:

  • Embedded systems
  • Industrial control systems
  • Medical devices
  • Networking and communication equipment
  • Automotive applications

Features:

  • Integrated NAND flash and controller
  • Small form factor
  • High reliability and endurance
  • Fast data access speeds
  • Low power consumption
  • Advanced error correction code (ECC)

Benefits:

  • Simplified system integration
  • Reduced board space requirements
  • Improved system reliability and data integrity
  • Enhanced performance for demanding applications
  • Extended product lifespan

Technical Specifications:

The GLS85LS1004A-M-C-FZJE's storage capacity is a key specification, dictating the amount of data it can hold. It utilizes a NAND flash interface for high-speed data transfer. The device operates on a specific voltage, typically 3.3V, which must be considered during system design. It is designed to withstand a specific operating temperature range, influencing its suitability for various environments. The power consumption is optimized for efficient operation in embedded systems. Error correction code (ECC) is integrated to ensure data integrity and reliability. The NANDrive also includes features such as wear leveling and bad block management to extend the lifespan of the flash memory. It complies with industry standards such as RoHS. Detailed performance specifications, including read/write speeds, IOPS, and latency, are provided in the datasheet.

The Greenliant GLS85LS1004A-M-C-FZJE NANDrive provides a compact, reliable, and high-performance storage solution for embedded systems. Its integration of NAND flash and controller, coupled with advanced features, makes it well-suited for demanding applications in industrial, medical, networking, and automotive sectors.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Comet America, LP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess