EN
  • EN
  • DE

63KS100-040

Part No 63KS100-040
Manufacturer Grayhill Inc.
Catalog Interface - Specialized
Description ROTARY ENCODER OPTICAL 400PPR  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089541-63KS100-040
Standard Package 1
Other Names 63KS100040
HTSUS 8543.70.4500
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Base Product Number 63KS100
Rotational Life (Cycles Min) 300M
Termination Style Cable with Connector
Orientation Vertical
Mounting Type Panel Mount
Built in Switch No
Detent No
Actuator Type 1/4" Dia Flatted End
Voltage - Supply 5V
Pulses per Revolution 400
Output Type Quadrature (Incremental)
Encoder Type Optical
Package Bulk
Series 63K
Mfr Grayhill Inc.
Category Sensors, Transducers>Encoders - Industrial
Ultra Librarian 3D Model Ultra Librarian 63KS100-040 CAD Model

Description

The 63K series encoder from Grayhill Inc. is an optical encoder that is commonly used in industrial applications.

  • Output Type: Quadrature (Incremental)
  • Actuator Type: 1/4" Diameter Flatted End
  • Rotational Life: 300 Million Cycles Minimum
  • Voltage Supply: 5V
  • Termination Style: Cable with Connector
  • Mounting Type: Panel Mount
  • Orientation: Vertical
  • Package: Bulk
  • Pulses per Revolution: 400
  • Detent: No
  • Switch: No Built-in Switch
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8543.70.4500
  • Alternative Parts: Available (Cross-Reference)

You May Also Be Interested in

Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess