EN
  • EN
  • DE

GI-S-112DMFH

Part No GI-S-112DMFH
Manufacturer Goodsky
Catalog Miscellaneous
Description General Purpose Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Goodsky
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824061-GI-S-112DMFH
Ultra Librarian 3D Model Ultra Librarian GI-S-112DMFH CAD Model

Description

The GI-S-112DMFH is a miniature signal relay manufactured by Goodsky. It's designed for various applications requiring reliable switching of low-level signals. This relay features a compact size and low power consumption, making it suitable for densely populated circuit boards and battery-powered devices.

Applications

  • Telecommunications Equipment: Used in telephone switching systems, routers, and modems.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and sensor interfaces.
  • Medical Devices: Integrated into patient monitoring equipment and diagnostic instruments.
  • Security Systems: Utilized in alarm systems, access control devices, and surveillance equipment.
  • Consumer Electronics: Found in audio equipment, remote controls, and home automation systems.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • Low Power Consumption: Reduces energy usage in battery-powered applications.
  • High Sensitivity: Requires low coil voltage for activation.
  • Sealed Construction: Protects against dust and moisture.
  • High Insulation Resistance: Provides electrical isolation between coil and contacts.

Benefits

  • Space Saving: Enables miniaturization of electronic devices.
  • Energy Efficiency: Minimizes power consumption, extending battery life.
  • Reliable Switching: Ensures consistent signal transmission.
  • Environmental Protection: Suitable for use in harsh environments.
  • Safe Operation: Provides electrical isolation for user and equipment safety.

Specifications

The GI-S-112DMFH relay has a coil voltage of 12VDC. It features a contact rating of 0.5A at 120VAC or 1A at 24VDC. The contact configuration is SPDT (Single Pole Double Throw). The relay has a coil resistance of approximately 720 ohms. The operating temperature range is -40°C to +85°C. The insulation resistance is greater than 1000 megohms. The relay meets RoHS compliance standards.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess