The SSF4015 is a Schottky Barrier Rectifier manufactured by GOOD-ARK Electronics. It's designed for use in low voltage, high-frequency inverters, free wheeling, and polarity protection applications.
Applications:
- Switching power supplies
- Free-wheeling diodes
- Polarity protection
- DC-DC converters
- Reverse battery protection
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring structure for over-voltage protection
Benefits:
- Improved efficiency in power conversion circuits due to low forward voltage drop.
- Robust performance in demanding applications due to high surge current capability.
- Suitable for high-frequency circuits, minimizing switching losses.
- Enhanced reliability due to the guard ring structure that provides over-voltage protection.
Additional Details:
The SSF4015 is commonly available in an SMA package. This rectifier boasts a low forward voltage drop (VF), typically around 0.5V, which minimizes power loss and improves efficiency. It can handle a significant surge current, making it robust in applications with transient voltage spikes. Always refer to the manufacturer's datasheet for detailed specifications, including maximum ratings, thermal characteristics, and electrical parameters. The peak reverse voltage (VRRM) is typically 40V and the average forward current (IF) is 1.5A. The operating temperature range is usually between -55°C and +125°C. Its fast switching capability ensures efficient operation in high-frequency power circuits. The device is RoHS compliant, making it environmentally friendly.
The SSF4015's guard ring structure enhances its over-voltage protection, preventing damage from transient voltage spikes. This device is a suitable choice for polarity protection in battery-powered applications.