EN
  • EN
  • DE

GMLSEP24A-0402

Part No GMLSEP24A-0402
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts (F - I)
Description Ultra Low Capacitance ESD TVS, Polymer, Bi-Directional, Single Configuration 24V Package - 0402
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966173-GMLSEP24A-0402
Categories OEM Parts(F-I)
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GMLSEP24A-0402 CAD Model

Description

The GMLSEP24A-0402 is a Transient Voltage Suppressor (TVS) diode manufactured by GOOD-ARK Electronics. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • Consumer Electronics: Protection for ports and interfaces in smartphones, tablets, and laptops.
  • Industrial Equipment: Safeguarding control systems and communication interfaces in industrial machinery.
  • Automotive Electronics: Protecting automotive control units (ECUs) from voltage transients.
  • Communication Systems: Surge protection for data lines and power supplies in telecom equipment.
  • Medical Devices: Ensuring the reliability and safety of medical electronic devices.

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to sensitive components.
  • Small Package Size: Compact 0402 package allows for easy integration into space-constrained applications.
  • High Surge Capability: Withstands high surge currents, providing robust protection against severe transient events.
  • Low Leakage Current: Minimizes power consumption and ensures optimal performance of the protected circuit.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, improving the overall reliability of the system.
  • Reduced Downtime: Minimizes the risk of equipment failure due to transient events, reducing downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from voltage stress.
  • Simplified Design: Easy to integrate into existing designs with minimal impact on board layout.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from voltage transients.

Additional Details

The GMLSEP24A-0402 has a standoff voltage of 24V and a breakdown voltage typically around 26.8V. It features a peak pulse power of around 100W for an 8/20µs pulse. The device is designed for bidirectional protection. It is crucial to consult the manufacturer's datasheet for specific operating parameters and application guidelines.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess