The BZV85C47 is a 1.3W Zener diode manufactured by GOOD-ARK Electronics. It's designed to provide a stable reference voltage of 47V for voltage regulation and overvoltage protection in various electronic applications. This component is commonly used in power supplies, instrumentation, and other circuits where a precise voltage clamp is required.
Applications:
- Voltage regulation
- Overvoltage protection
- Voltage clamping
- Power supplies
- Instrumentation circuits
- Transient voltage suppression
Features:
- Zener Voltage: 47V
- Power Dissipation: 1.3W
- Package: DO-41
- High surge current capability
- Low dynamic impedance
- RoHS Compliant
Benefits:
- Provides a stable 47V reference voltage
- Protects circuits from overvoltage conditions
- Simple to implement in voltage regulation designs
- Offers reliable performance in harsh environments
- Cost-effective voltage protection solution
Additional Details:
The BZV85C47 Zener diode operates by maintaining a consistent voltage drop of 47V across its terminals when the reverse voltage applied exceeds its Zener voltage. This characteristic allows it to act as a voltage regulator and protect sensitive components from damage due to voltage spikes. The DO-41 package allows for easy integration into through-hole PCB designs. With a power dissipation of 1.3W, it can handle moderate power levels in voltage regulation applications. The high surge current capability ensures the diode can withstand transient voltage spikes without failing. The low dynamic impedance provides a stable voltage regulation performance even when the load current changes. The RoHS compliance ensures that the component does not contain hazardous substances and complies with environmental regulations. Although listed as end-of-life, it might still be available through distributors holding existing stock. It's vital to check specifications and datasheets from GOOD-ARK Electronics for detailed electrical characteristics and application guidelines.