EN
  • EN
  • DE

G9298-125T11U

Part No G9298-125T11U
Manufacturer Global Mixed-mode Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823898-G9298-125T11U
Ultra Librarian 3D Model Ultra Librarian G9298-125T11U CAD Model

Description

The G9298-125T11U, manufactured by Global Mixed-mode Technology Inc (GMT), is a high-performance LED backlight driver designed for LCD panels. It integrates a boost converter with multiple current sinks, making it suitable for a wide range of display applications.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook Computers
  • Automotive Displays
  • General LED Backlighting

Features

  • High Efficiency: Achieves high power conversion efficiency, reducing power consumption.
  • Multiple Current Sinks: Provides multiple regulated current outputs for uniform LED brightness.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources.
  • PWM Dimming: Supports pulse-width modulation (PWM) dimming for precise brightness control.
  • Overvoltage Protection (OVP): Protects against overvoltage conditions, enhancing system reliability.
  • Overtemperature Protection (OTP): Prevents overheating, ensuring safe operation.
  • Short Circuit Protection (SCP): Safeguards against short circuits, minimizing potential damage.

Benefits

  • Improved Display Quality: Enables uniform and consistent LED backlighting for enhanced image clarity.
  • Energy Efficiency: Reduces power consumption, contributing to longer battery life in portable devices.
  • Enhanced Reliability: Built-in protection features ensure robust and dependable performance.
  • Precise Brightness Control: PWM dimming allows for fine-tuning of brightness levels, optimizing viewing comfort.
  • Compact Design: Integrates multiple functions into a single chip, minimizing board space requirements.

Additional Details

The G9298-125T11U typically includes features like adjustable switching frequency, soft-start capability, and open LED protection. These features contribute to the overall stability and performance of the LED backlight system. The integrated current sinks are precisely matched to ensure uniform brightness across the display panel. The device is often available in a small outline package (SOP) or similar, suitable for space-constrained applications.

Further research into the datasheet will be needed for exact values for Switching Frequency, Input Voltage range, and Current Sink Current. These parameters will vary with application.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess