EN
  • EN
  • DE

GCD43-100MC

Part No GCD43-100MC
Manufacturer Glenair, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961134-GCD43-100MC
Categories OEM Parts(F-I)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCD43-100MC CAD Model

Description

The GCD43-100MC is a Glenair, Inc. connector accessory, specifically designed for backshell applications. These backshells provide strain relief, environmental sealing, and electromagnetic interference (EMI) shielding for electrical connectors. Glenair is a leading manufacturer of high-reliability interconnect solutions for aerospace, military, and industrial applications. The GCD43-100MC is a robust and reliable component built to withstand harsh environments.

Applications:

  • Aerospace: Used in aircraft and spacecraft for secure and reliable connections.
  • Military: Employed in military vehicles, communication systems, and weapons platforms.
  • Industrial: Utilized in industrial machinery, automation systems, and harsh environment applications.
  • Marine: Suitable for marine applications requiring robust and corrosion-resistant connectors.
  • Transportation: Applied in railway and automotive systems for reliable data and power transmission.

Features:

  • EMI/RFI Shielding: Provides excellent shielding against electromagnetic and radio frequency interference.
  • Strain Relief: Protects the connector and cable from mechanical stress.
  • Environmental Sealing: Offers protection against dust, moisture, and other environmental factors.
  • Robust Construction: Made from high-quality materials for durability and long life.
  • Easy Installation: Designed for quick and easy assembly.

Benefits:

  • Improved Reliability: Protects connections from damage, ensuring reliable performance.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing downtime.
  • Enhanced Performance: Shields against interference, ensuring optimal signal quality.
  • Extended Lifespan: Protects connectors from environmental damage, extending their lifespan.
  • Simplified Maintenance: Easy installation and maintenance reduce overall costs.

Technical Specifications:

The GCD43-100MC's specific material composition and dimensions should be verified with the Glenair datasheet to ensure proper fit and environmental compatibility. It is designed to meet or exceed industry standards for EMI/RFI shielding effectiveness. The backshell is typically made from materials like aluminum alloy with various surface finishes to provide corrosion resistance. The temperature range and other environmental specifications also vary depending on the specific configuration.

Glenair products are known for their high quality and reliability, making the GCD43-100MC a suitable choice for demanding applications where connection integrity is critical. It's essential to consult the manufacturer's specifications for detailed information on its performance characteristics and application guidelines.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess