EN
  • EN
  • DE

GA801KK1C157C7

Part No GA801KK1C157C7
Manufacturer Glenair, Inc.
Catalog Custom Parts (E - I)
Description Circular MIL Spec Backshells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229170-GA801KK1C157C7
Categories Custom Parts
Manufacturer Glenair, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GA801KK1C157C7 CAD Model

Description

The GA801KK1C157C7 is a product manufactured by Glenair, Inc. Based on available information and Glenair's product offerings, it is most likely a circular connector or a component of a circular connector assembly. Glenair specializes in high-reliability interconnect solutions, often used in harsh environments.

Applications:

  • Aerospace: Used in aircraft, satellites, and launch vehicles.
  • Military: Deployed in military vehicles, communication systems, and weapons platforms.
  • Marine: Employed in ships, submarines, and offshore platforms.
  • Industrial: Utilized in heavy machinery, automation equipment, and robotics.
  • Medical: Found in medical imaging equipment, patient monitoring systems, and surgical instruments.

Features:

  • High Reliability: Designed to withstand harsh environments and maintain reliable connections.
  • Environmental Sealing: Protects against moisture, dust, and other contaminants.
  • EMI/RFI Shielding: Reduces electromagnetic interference.
  • Rugged Construction: Made from durable materials to withstand vibration, shock, and extreme temperatures.
  • Various Contact Configurations: Available with different numbers of contacts and contact types.
  • Polarization: Ensures correct mating orientation.
  • Keying Options: Prevents mismating with similar connectors.

Benefits:

  • Reliable Connections: Ensures consistent signal transmission in demanding environments.
  • Protection from the Elements: Prevents corrosion and damage from moisture and contaminants.
  • Reduced Interference: Minimizes electromagnetic interference, ensuring signal integrity.
  • Long Service Life: Durable construction provides long-lasting performance.
  • Versatile Application: Suitable for a wide range of applications due to various configurations.

Due to the nature of custom parts, specific technical specifications such as dimensions, materials, contact plating, and electrical characteristics would be detailed in the product datasheet or drawing. Consulting Glenair's documentation is crucial for accurate application and integration. The 'GA' prefix and series numbers are typically part of Glenair's coding system that dictates specific attributes and design features.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Panasonic
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Crouse-Hinds
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess