The GD5F1GQ4UAYIG is a 1Gb (Gigabit) SPI NAND flash memory device from GigaDevice Semiconductor. This high-capacity memory solution is designed for embedded systems requiring reliable and high-density non-volatile storage. It offers high performance and low power consumption, making it suitable for a wide range of applications.
Applications
- Embedded Systems
- Industrial Automation
- Networking Devices
- Consumer Electronics
- IoT Devices
Features
- 1Gb (128MB) capacity
- SPI interface: Standard SPI, Dual SPI, Quad SPI
- Clock frequency: Up to 104MHz
- Page size: 2048 bytes + 64 bytes spare area
- Block size: 64 pages (128KB + 4KB spare area)
- Erase block size: 256KB
- Operating voltage: 2.7V to 3.6V
- Operating Temperature: -40°C to +85°C
- Endurance: 100,000 program/erase cycles
- Data retention: 10 years
- Package: WSON8
Benefits
- High Capacity: Provides large storage space for data and code.
- High Performance: Enables fast data transfer rates with Quad SPI.
- Reliable Storage: Offers high endurance and data retention.
- Low Power Consumption: Reduces energy consumption in portable devices.
- Compact Package: Saves board space with the small WSON8 package.
Additional Details
The GD5F1GQ4UAYIG SPI NAND flash memory offers a reliable and efficient storage solution for embedded systems. Its high capacity and fast data transfer rates make it ideal for storing large amounts of data and code. The device supports various SPI modes, including standard, dual, and quad SPI, providing flexibility in system design. With its low power consumption, it is well-suited for battery-powered applications. The WSON8 package allows for compact integration into various board designs. The device incorporates error correction code (ECC) to ensure data integrity. It is used in a variety of applications requiring high-density, non-volatile memory. The GD5F1GQ4UAYIG is designed to provide a long and reliable service life in demanding environments.