The GD32F407VET6 is a high-performance microcontroller based on the ARM Cortex-M4 core. It offers a significant step up in processing power compared to the Cortex-M3 based GD32F103 series, making it suitable for more demanding applications. It's part of the GD32F407 series from GigaDevice Semiconductor.
Applications:
- High-end industrial control systems
- Advanced motor control
- Graphical user interfaces (GUIs)
- Networking applications
- Medical devices
Features:
- Core: ARM Cortex-M4 32-bit core with FPU operating at up to 168 MHz
- Memory: 512KB Flash memory, 192KB SRAM
- GPIO: Up to 80 GPIO pins
- Timers: Multiple general-purpose timers, advanced timers, and watchdog timers
- Communication Interfaces: USART, SPI, I2C, CAN, USB OTG
- ADC: 3 x 12-bit ADCs
- DAC: 2 x 12-bit DACs
- Operating Voltage: 1.8V to 3.6V
- Package: LQFP100
Benefits:
- High processing performance enables complex algorithm execution and real-time control.
- Floating-point unit (FPU) accelerates mathematical computations.
- Large memory capacity allows for complex applications and data storage.
- Rich peripheral set provides connectivity and control options.
- Low power consumption enables energy-efficient operation.
Technical Specifications:
The GD32F407VET6 microcontroller features a 168 MHz Cortex-M4 core with FPU, 512KB of Flash memory, and 192KB of SRAM. It supports a wide range of peripherals including USART, SPI, I2C, CAN, and USB OTG interfaces. The device also includes three 12-bit ADCs and two 12-bit DACs for analog signal processing. It operates at a voltage range of 1.8V to 3.6V and is available in a LQFP100 package.