The GD32F405RGT6 is a high-performance 32-bit microcontroller from GigaDevice Semiconductor, based on the ARM Cortex-M4 core with a Floating Point Unit (FPU). This microcontroller is designed for demanding embedded applications requiring high processing speed, significant memory, and a rich set of peripherals. Its advanced features make it suitable for applications in industrial control, motor control, and consumer electronics.
Applications
- High-performance motor control
- Advanced industrial control systems
- Graphic user interfaces (GUIs)
- Networking applications
- Audio processing
- Medical devices
Features
- ARM Cortex-M4 core with FPU
- Operating frequency up to 168 MHz
- 1 MB Flash memory
- 192 KB SRAM
- Three 12-bit ADCs
- Two 12-bit DACs
- Multiple timers (General Purpose, Advanced Control)
- Communication interfaces: USART, SPI, I2C, CAN
- USB OTG
- SDIO interface
- Operating voltage: 1.8V to 3.6V
- Package: LQFP64
Benefits
- High processing power for complex algorithms and real-time control
- Large memory capacity for storing code and data
- Extensive set of peripherals for versatile connectivity
- Integrated FPU for efficient floating-point calculations
- Low power consumption for extended battery life
- Cost-effective solution for high-performance embedded systems
The GD32F405RGT6's ARM Cortex-M4 core, combined with the FPU, provides excellent performance for computationally intensive tasks. Its large flash and SRAM memory allow for the storage of complex code and significant amounts of data. The microcontroller's comprehensive set of peripherals enables it to interface with a wide range of external devices and sensors. The integrated SDIO interface facilitates communication with SD cards and other storage devices. The LQFP64 package offers a compact and easy-to-use form factor. This microcontroller is a suitable choice for applications requiring high performance, a rich feature set, and reliable operation.