The GD32F105RCT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M3 core from GigaDevice Semiconductor. It offers a blend of processing power, connectivity options, and power efficiency, making it suitable for a wide variety of demanding embedded applications.
Applications
- Industrial Automation
- Networking
- Motor Control
- Power Management
- Human Machine Interfaces (HMIs)
- Building Automation
- Smart Home Systems
Features
- ARM Cortex-M3 Core
- Operating frequency up to 108 MHz
- 256 KB Flash Memory
- 64 KB SRAM
- Multiple Timers (General Purpose, Advanced Control)
- USART, SPI, I2C, CAN2.0B, USB OTG communication interfaces
- GPIO with interrupt support
- Analog-to-Digital Converter (ADC)
- Digital-to-Analog Converter (DAC)
- Ethernet MAC 10/100M
Benefits
- High performance processing for complex tasks and real-time operations.
- Extensive communication interfaces enabling flexible connectivity options.
- Integrated ADC and DAC modules for analog signal processing.
- USB OTG support for host/device functionality.
- Ethernet MAC for network connectivity.
- Robust performance and reliability in harsh industrial environments.
Technical Specifications
The GD32F105RCT6 operates with a supply voltage range of 2.0V to 3.6V. It is available in an LQFP64 package. The microcontroller includes several power-saving modes, such as sleep, deep-sleep, and standby, to minimize power consumption. The operating temperature range is typically -40°C to +85°C. It incorporates a hardware CRC calculation unit for ensuring data integrity.