The GD32F103ZKT6 is a microcontroller based on the ARM Cortex-M3 core from GigaDevice Semiconductor. This MCU provides a comprehensive set of features and peripherals, suitable for a variety of embedded applications requiring robust performance and connectivity.
Applications
- Industrial Automation
- Motor Control
- Power Management
- Networking Devices
- Human-Machine Interface (HMI)
- Security Systems
- Medical Equipment
Features
- ARM Cortex-M3 Core
- Operating frequency up to 108 MHz
- 1024 KB Flash Memory
- 128 KB SRAM
- Multiple Timers (General Purpose, Advanced Control)
- USART, SPI, I2C, CAN, USB communication interfaces
- GPIO with interrupt support
- Analog-to-Digital Converter (ADC)
- Digital-to-Analog Converter (DAC)
- Real-Time Clock (RTC)
Benefits
- High processing performance for executing complex algorithms and real-time tasks.
- Large memory capacity to accommodate extensive program code and data storage requirements.
- Versatile communication interfaces enable seamless connection to various external devices and sensors.
- Integrated ADC and DAC for analog signal processing capabilities.
- USB and CAN interfaces facilitate connectivity in networking and automotive applications.
- Robust performance and reliability in harsh industrial environments.
Technical Specifications
The GD32F103ZKT6 operates within a supply voltage range of 2.0V to 3.6V. It is available in a LQFP144 package. The microcontroller incorporates a range of power-saving modes, including sleep, deep-sleep, and standby, to minimize power consumption. It features an integrated RTC with calendar functionality. The operating temperature range typically spans from -40°C to +85°C.