The GD32F103RGT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M3 core from GigaDevice Semiconductor. It is designed for a wide range of embedded applications requiring a balance of processing power, connectivity, and low power consumption.
Applications
- Industrial Automation
- Motor Control
- Power Inverters
- Human-Machine Interface (HMI)
- Networking Devices
- Security Systems
- Medical Equipment
Features
- ARM Cortex-M3 Core
- Operating frequency up to 108 MHz
- 1024 KB Flash Memory
- 96 KB SRAM
- Multiple Timers (General Purpose, Advanced Control)
- USART, SPI, I2C, CAN, USB communication interfaces
- GPIO with interrupt support
- Analog-to-Digital Converter (ADC)
- Digital-to-Analog Converter (DAC)
- Real-Time Clock (RTC)
Benefits
- High processing capability for complex algorithms and real-time control.
- Extensive memory capacity for storing large programs and data.
- Versatile communication interfaces for connecting to various sensors and devices.
- Integrated ADC and DAC enable analog signal processing.
- USB and CAN interfaces for networking and communication applications.
- Robust performance and reliability in demanding environments.
Technical Specifications
The GD32F103RGT6 operates with a supply voltage range of 2.0V to 3.6V. It is available in a LQFP64 package. The microcontroller incorporates various power-saving modes, including sleep, deep-sleep, and standby, to minimize power consumption. The operating temperature range typically spans from -40°C to +85°C. It includes hardware CRC calculation unit for data integrity.