The GD32F101CBT6 is a 32-bit general-purpose microcontroller based on the ARM Cortex-M3 core from GigaDevice Semiconductor. It provides a balance between processing power, peripheral functionality, and power efficiency, making it suitable for a wide array of embedded applications.
Applications
- Industrial Control
- Motor Control
- Power Management
- Human-Machine Interface (HMI)
- Consumer Electronics
- Gaming Peripherals
- Data Logging
Features
- ARM Cortex-M3 Core
- Operating frequency up to 108 MHz
- 128 KB Flash Memory
- 20 KB SRAM
- Multiple Timers (General Purpose, Advanced Control)
- USART, SPI, I2C, CAN communication interfaces
- GPIO with interrupt support
- Analog-to-Digital Converter (ADC)
- Digital-to-Analog Converter (DAC)
- USB 2.0 Full-Speed interface
Benefits
- High processing performance enabled by the Cortex-M3 core.
- Versatile communication interfaces facilitate connectivity to various sensors and devices.
- Integrated ADC and DAC enable analog signal processing.
- USB interface allows for easy data transfer and device connectivity.
- Robust performance and reliability in industrial environments.
- Cost-effective solution for embedded system design.
Technical Specifications
The GD32F101CBT6 operates with a supply voltage range of 2.0V to 3.6V. It is available in a LQFP48 package. The microcontroller integrates various power-saving modes, including sleep, deep-sleep, and standby, to minimize power consumption. It incorporates a real-time clock (RTC) with calendar functionality. The operating temperature range spans from -40°C to +85°C.