EN
  • EN
  • DE

GD25Q64BSIGR

Part No GD25Q64BSIGR
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823985-GD25Q64BSIGR
Ultra Librarian 3D Model Ultra Librarian GD25Q64BSIGR CAD Model

Description

The GD25Q64BSIGR is a 64M-bit serial flash memory from GigaDevice Semiconductor. It is designed for a variety of applications requiring non-volatile storage of data and code.

Applications

  • Embedded Systems: Stores firmware, configuration settings, and boot code in embedded systems.
  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and audio players for storing firmware and user data.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for storing boot images and configuration files.
  • Industrial Control Systems: Utilized in industrial automation equipment to store program code and configuration settings.
  • IoT Devices: Used in Internet of Things (IoT) devices for storing sensor data, communication protocols, and application code.

Features

  • 64M-bit (8M-byte) Capacity: Provides ample storage for code and data.
  • Serial Peripheral Interface (SPI): Employs a standard SPI interface for easy connection to microcontrollers and other host devices.
  • Dual/Quad SPI Support: Supports Dual and Quad SPI modes for higher data transfer rates.
  • Wide Voltage Range: Operates over a broad voltage range, typically from 2.7V to 3.6V.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages to minimize board space requirements.

Benefits

  • Reliable Data Storage: Provides reliable and non-volatile storage for critical data.
  • Fast Data Access: Enables quick boot-up times and responsive application performance.
  • Easy Integration: Simplifies system design with its standard SPI interface.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Allows for use in small form-factor products.

Additional Details

The GD25Q64BSIGR supports features such as sector protection, block protection, and individual block locking to prevent unauthorized data modification. It utilizes advanced flash memory technology to ensure high endurance and data retention. Consult the manufacturer's datasheet for detailed specifications, including read/write speeds, operating temperature range, and package dimensions. The 'SIGR' suffix likely indicates a specific package type or temperature grade; always refer to the datasheet for precise details.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Others
Lowest to $0.3269
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess