EN
  • EN
  • DE

GD25LQ40BUIGR

Part No GD25LQ40BUIGR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description 4Mb SPI NOR Flash 1.65V-2.0V SOP8 (150mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977506-GD25LQ40BUIGR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD25LQ40BUIGR CAD Model

Description

The GD25LQ40BUIGR is a 4M-bit serial interface flash memory device from GigaDevice Semiconductor. This device offers high-speed SPI interface, allowing for fast read and write operations. It operates on a single 2.7V to 3.6V power supply and is designed for a wide range of applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Used as boot memory for microcontrollers and processors.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and audio players for storing firmware and configuration data.
  • IoT Devices: Suitable for storing sensor data and application code in connected devices.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial equipment for storing control programs and data logs.

Features:

  • 4M-bit (512K-byte) Flash Memory: Provides ample storage for code and data.
  • SPI Interface: Supports standard, dual, and quad SPI modes for flexible communication.
  • High-Speed Performance: Offers fast read/write speeds, enhancing system responsiveness.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Wide Operating Voltage: Operates from 2.7V to 3.6V.
  • Small Package: Available in compact packages for space-constrained designs.
  • Sector Erase Capability: Supports sector and bulk erase operations for efficient memory management.
  • Write Protection: Hardware write protection to prevent accidental data corruption.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is off.
  • Fast Operation: High-speed SPI interface enables quick program execution and data access.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Standard SPI interface simplifies integration with microcontrollers and other host devices.
  • Cost-Effective: Provides a competitive storage solution for various applications.

Additional Details:

The GD25LQ40BUIGR supports Serial Peripheral Interface (SPI) protocols, including SPI mode 0 and mode 3. It features a software and hardware write-protection mechanism for safeguarding the memory content. The device's endurance is rated for 100,000 program/erase cycles per sector, ensuring long-term reliability. It's available in various package options to accommodate different board layouts and size constraints. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial environments.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Agilent(Hewlett-Packard)
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,040 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess