EN
  • EN
  • DE

GD25LQ128ESIGR

Part No GD25LQ128ESIGR
Manufacturer GigaDevice Semiconductor
Catalog Flash
Description IC FLASH 128MB SPI/QUAD/I/O 8SOP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 7 ns 8-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr GigaDevice Semiconductor (HK) Limited
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mb (16M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 120 MHz
Write Cycle Time - Word, Page 60µs, 2.4ms
Access Time 7 ns
Voltage - Supply 1.65V ~ 2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOP
Base Product Number GD25LQ128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Names 1970-GD25LQ128ESIGRTR,1970-GD25LQ128ESIGRDKR,1970-GD25LQ128ESIGRCT
Standard Package 2,000
Win Source Part Number 984126-GD25LQ128ESIGR
Ultra Librarian 3D Model Ultra Librarian GD25LQ128ESIGR CAD Model

Description

The GD25LQ128ESIGR is a 128 Mbit (16MB) Serial Flash Memory device manufactured by GigaDevice Semiconductor. It features a standard Serial Peripheral Interface (SPI) and operates with high performance and low power consumption.

Applications

  • Embedded systems
  • Data storage
  • Boot code storage
  • Firmware storage
  • Industrial control systems

Features

  • Memory Size: 128 Mbit (16MB)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Page Program: 256 bytes per page
  • Sector Erase: 4KB per sector
  • Block Erase: 32KB and 64KB per block
  • High Performance: Up to 104MHz clock frequency
  • Low Power Consumption: Active and Standby modes
  • Package: SOIC-8

Benefits

  • High storage capacity in a small form factor.
  • Easy integration with microcontrollers and other embedded systems through the SPI interface.
  • Fast data access and transfer rates with the high clock frequency.
  • Low power consumption extends battery life in portable applications.
  • Flexible erase options (sector and block) allow for efficient memory management.
  • Reliable data storage with high endurance and data retention.

Additional Details

The GD25LQ128ESIGR is a non-volatile memory solution ideal for storing code and data in a variety of applications. Its SPI interface enables simple communication with microcontrollers and other host devices. The device supports various erase operations, including sector erase (4KB) and block erase (32KB and 64KB), providing flexibility for memory management. The high clock frequency of up to 104MHz allows for fast data transfer rates, improving system performance. The device operates from a supply voltage of 2.7V to 3.6V and features low power consumption in both active and standby modes, making it suitable for battery-powered applications. The SOIC-8 package provides a compact footprint for space-constrained designs. The GD25LQ128ESIGR offers high endurance and data retention, ensuring reliable data storage over long periods.

This memory chip is commonly used for storing firmware, configuration data, and other non-volatile information in embedded systems. Its combination of high capacity, fast performance, and low power consumption makes it a popular choice for a wide range of applications.

You May Also Be Interested in

Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7134 $51.4020
75+ $1.4059 $105.4425
115+ $1.3620 $156.6300
155+ $1.3180 $204.2900
200+ $1.2741 $254.8200
265+ $1.1423 $302.7095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess