EN
  • EN
  • DE

GT24C32B-2GLI-TR

Part No GT24C32B-2GLI-TR
Manufacturer Giantec
Catalog Custom Parts (E - I)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203445-GT24C32B-2GLI-TR
Categories Custom Parts
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GT24C32B-2GLI-TR CAD Model

Description

The Giantec GT24C32B-2GLI-TR is a 32K-bit (4096 x 8) CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory). It features a 2-wire serial interface, making it ideal for applications requiring non-volatile memory storage with minimal pin count.

Applications:

  • Consumer Electronics: Set-top boxes, DVD players, and gaming consoles.
  • Industrial Control: Programmable logic controllers (PLCs), data loggers, and motor control systems.
  • Automotive Electronics: Engine control units (ECUs), infotainment systems, and anti-lock braking systems (ABS).
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and implantable devices.
  • Telecommunications: Routers, switches, and modems.

Features:

  • 32K-bit (4096 x 8) EEPROM: Provides 32 kilobits of non-volatile memory storage.
  • 2-Wire Serial Interface (I2C): Utilizes a simple 2-wire interface for easy communication with microcontrollers.
  • Low Voltage Operation: Operates from 1.8V to 5.5V, making it compatible with a wide range of systems.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Write Protection: Hardware write protection for the entire memory array.
  • Schmitt Trigger, Filtered Inputs for Noise Suppression: Ensures reliable operation in noisy environments.
  • Endurance: 1,000,000 Write Cycles per word.
  • Data Retention: 100 Years.

Benefits:

  • Easy Integration: Simple 2-wire interface simplifies integration into existing systems.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Operation: Schmitt trigger inputs ensure reliable operation in noisy environments.
  • Data Protection: Write protection features prevent accidental data corruption.
  • Wide Operating Voltage: Compatible with a wide range of system voltages.

Additional Details:

The GT24C32B-2GLI-TR supports standard (100 kHz) and fast (400 kHz) I2C bus speeds. The device is available in various packages, including SOIC, TSSOP, and DIP. It operates over an industrial temperature range of -40°C to +85°C. The TR suffix likely indicates tape and reel packaging for automated assembly processes. The device also features a page write mode, allowing for faster write operations.

You May Also Be Interested in

Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Holtek
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess