EN
  • EN
  • DE

ADL5542ACPZ

Part No ADL5542ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713407-ADL5542ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5542ACPZ CAD Model

Description

ADL5542ACPZ RF/IF Gain Block from Analog Devices Inc.

The ADL5542ACPZ is a high-performance RF/IF (Radio Frequency/Intermediate Frequency) gain block designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is well-suited for a wide range of applications, including cellular infrastructure, radio link downconverters, and IF amplification stages in wireless communication systems.

Encased in a compact, lead-free 3 mm x 3 mm LFCSP (Lead Frame Chip Scale Package), the ADL5542ACPZ offers a single-ended input and output, which simplifies its integration into RF signal chains. With a frequency range from 30 MHz to 4000 MHz, this gain block is versatile and can be used in various frequency bands, making it a great choice for multi-band devices and systems.

The device boasts a high gain of 15.5 dB with excellent linearity, which is critical in maintaining signal fidelity through the amplification process. The output IP3 (Third-Order Intercept Point) is an impressive 43.5 dBm, indicating the device's ability to handle high power levels without significant distortion. Moreover, the noise figure is a low 3.3 dB, ensuring minimal added noise to the signal being amplified.

The ADL5542ACPZ operates within a supply voltage range of 4.5 V to 5.5 V, and it features an active bias with an enable/disable function, allowing for power savings in systems that require temporary shutdown of the gain block. Additionally, the device is internally matched to 50 ohms at the input and output, which reduces the need for external matching components and simplifies the design process.

Analog Devices Inc. has designed the ADL5542ACPZ with reliability in mind, as it is rated for operation over the -40°C to +85°C temperature range. This makes it suitable for deployment in harsh environmental conditions, ensuring consistent performance in a variety of settings.

In summary, the ADL5542ACPZ from Analog Devices Inc. is a robust, versatile RF/IF gain block that offers excellent performance across a wide frequency range. Its integration-friendly package and impressive specifications make it an ideal choice for designers looking to enhance their RF signal chains with a reliable and efficient amplification solution.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9241 $54.1651
25+ $4.0403 $101.0075
39+ $3.9141 $152.6499
53+ $3.7878 $200.7534
69+ $3.6616 $252.6504
92+ $3.2828 $302.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess