EN
  • EN
  • DE

GT24C256A-2UDLI-TR

Part No GT24C256A-2UDLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824433-GT24C256A-2UDLI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C256A-2UDLI-TR CAD Model

Description

The GT24C256A-2UDLI-TR is a 256Kbit (32K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit manufactured by Giantec. This device offers a reliable and versatile solution for non-volatile data storage in a variety of applications, utilizing a 2-wire serial interface for easy integration.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment to store user preferences, channel information, and firmware settings.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial automation systems for storing configuration data and process parameters.
  • Medical Equipment: Utilized in medical devices for storing calibration data, patient records, and diagnostic information.
  • Automotive Systems: Integrated into automotive electronics such as engine control units (ECUs) and infotainment systems for storing vehicle settings and diagnostic data.
  • Computer Peripherals: Found in printers, scanners, and other peripherals for storing configuration data and firmware.

Features:

  • 256Kbit (32K x 8) EEPROM
  • 2-Wire Serial Interface (I2C Compatible)
  • Wide Voltage Operation: 1.7V to 5.5V
  • Low Power Consumption: Low active and standby current
  • Page Write Mode: Up to 64 bytes per write
  • Write Protect Feature: Hardware protection for data security
  • Self-Timed Write Cycle: Automatic erase and write operations
  • High Endurance: 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • Available in various packages including DIP, SOP, and TSSOP

Benefits:

  • Non-Volatile Data Storage: Ensures data is retained even when power is removed.
  • Simple Interface: The 2-wire I2C interface simplifies integration with microcontrollers.
  • Low Power Operation: Minimizes power consumption in battery-powered and energy-efficient systems.
  • Reliable Performance: Offers high endurance and long data retention for robust data storage.
  • Flexible Operation: Wide voltage range and various package options provide design flexibility.
  • Secure Data Storage: Write protect feature prevents accidental data modification.

Additional Details:

The GT24C256A-2UDLI-TR uses the standard I2C protocol for communication, supporting byte and page write operations for efficient data storage. The self-timed write cycle eliminates the need for external timing circuits, simplifying the write process. The integrated write protect feature can be enabled to prevent unintended data corruption. It operates over a temperature range of -40°C to +85°C. The I2C address is selectable allowing for multiple devices on the same bus.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5891 $58.9100
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess