The GT24C02A-2SLI-TR is a 2Kb (256 x 8) serial EEPROM manufactured by Giantec. This device employs a 2-wire serial interface, commonly known as I²C, which allows for easy integration into various electronic systems requiring non-volatile memory. The 'A' version often indicates improvements over the base model, typically related to performance or power consumption.
Applications:
- Consumer electronics (e.g., TVs, DVD players, remote controls)
- Industrial control equipment
- Automotive systems (e.g., car radios, engine control units)
- Medical instruments
- Smart cards
- Set-top boxes and media players
Features:
- 2Kb (256 x 8) EEPROM memory
- Standard 2-wire (I²C) serial interface
- Operating voltage range: Typically 1.8V to 5.5V
- Low-power CMOS technology
- Hardware write protection
- Software write protection
- Self-timed write cycle
- High reliability with 1,000,000 erase/write cycles
- Data retention: > 100 years
- Operating temperature: -40°C to +85°C
- RoHS compliant
- Available in surface-mount packages (e.g., SOIC, TSSOP)
Benefits:
- Non-volatile memory ensures data retention even without power
- Simple I²C interface reduces pin count and simplifies circuit design
- Low power consumption suitable for battery-powered devices
- Write protection prevents accidental data corruption
- High endurance and long data retention provide reliability
- Wide operating voltage supports various applications
- Small package size allows for use in compact designs
Additional Details:
The GT24C02A-2SLI-TR uses the I²C protocol for communication, supporting standard, fast, and high-speed modes. It includes features like page write, allowing multiple bytes to be written in a single operation, improving write speed. The device also features a hardware write protect pin, which can be used to disable write operations to the entire memory array, providing an additional layer of data security. The self-timed write cycle simplifies the programming process. This EEPROM is suitable for storing configuration data, user preferences, and other non-volatile data in a wide variety of applications.