EN
  • EN
  • DE

MMSZ4708

Part No MMSZ4708
Manufacturer General Semiconductor
Catalog Diodes - Zener - Single
Description ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer General Semiconductor
Win Source Part Number 1225479-MMSZ4708
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ4708 CAD Model

Description

The MMSZ4708 is a Zener diode manufactured by General Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Zener diodes are crucial components for maintaining a stable voltage level and protecting sensitive components from voltage spikes.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage level in power supplies and other circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Used to clip or limit voltage levels in signal processing circuits.
  • Overvoltage Protection: Provides overvoltage protection for electronic devices.
  • Reference Voltage: Generates a stable reference voltage for various applications.

Features:

  • Zener Voltage: Features a specific Zener voltage for precise voltage regulation.
  • Low Leakage Current: Exhibits low leakage current, improving efficiency and reducing power consumption.
  • Small SOD-123 Package: Housed in a small SOD-123 package for space-constrained applications.
  • High Surge Current Capability: Withstands high surge currents, providing robust protection.
  • Glass Passivated Die Construction: Manufactured with glass passivated die construction for enhanced reliability.

Benefits:

  • Stable Voltage Regulation: Provides stable voltage regulation, ensuring consistent circuit performance.
  • Effective Transient Protection: Offers effective protection against transient voltage spikes and surges.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Reliable Performance: Delivers reliable performance due to its robust construction and design.
  • Wide Availability: Readily available from various distributors and suppliers.

Technical Specifications:

The MMSZ4708 has a Zener voltage of approximately 3.9V. It has a low reverse leakage current and is packaged in a SOD-123 package. The power dissipation is typically around 200mW. The operating temperature range is typically from -65°C to +150°C.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess