The BZX384-C2V4 is a Zener diode produced by General Semiconductor. It is specifically designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode provides a stable voltage reference and protects sensitive components from overvoltage conditions.
Applications
- Voltage regulation in electronic devices
- Overvoltage protection for sensitive ICs and transistors
- Clipping and clamping circuits
- Voltage stabilization in power supplies
- Reference voltage source for analog circuits
Features
- Precise Zener voltage of 2.4V: Provides an accurate and stable voltage reference.
- Low dynamic impedance: Maintains a stable voltage output under varying current conditions.
- Small Surface Mount Device (SMD) package: Allows for compact and efficient circuit designs.
- High surge current capability: Protects circuits from damage caused by transient voltage spikes.
- Excellent clamping capability: Effectively limits voltage excursions to protect downstream components.
Benefits
- Enhanced circuit reliability: Protects sensitive components from overvoltage damage.
- Stable voltage reference: Ensures consistent and accurate operation of electronic circuits.
- Space-saving design: The small SMD package allows for integration into compact devices.
- Improved circuit performance: The stable voltage regulation minimizes noise and distortion.
- Simplified design process: Provides a straightforward solution for voltage regulation and protection.
Technical Specifications
The BZX384-C2V4 has a Zener voltage of 2.4V. Other important parameters include power dissipation, reverse leakage current, and dynamic impedance. These values can be found in the official datasheet from General Semiconductor.