EN
  • EN
  • DE

C1357.18.90

Part No C1357.18.90
Manufacturer General Cable/Carol Brand
Catalog Unclassified
Description CABLE SPEAKER 2COND 18AWG 500'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables
Estimated Pruduction Lead Time 5 Weeks
Features 2 Conductor Speaker Cable Clear 18 AWG - 500.0' (152.4m)
Manufacturer General Cable/Carol Brand
Package Bulk
Family Name C1357
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.49.3080
Other Part Number C1357-18-90, C1357-500, C13571890, C1357A.18.90
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914303-C1357.18.90
Ultra Librarian 3D Model Ultra Librarian C1357.18.90 CAD Model

Description

The General Cable/Carol Brand 914303-C1357.18.90 is a 2 conductor speaker cable that has a clear 18 AWG and a length of 500.0' (152.4m).

  • AWG: 18 AWG
  • Length: 500.0' (152.4m)
  • Family: C1357
  • Packaging: Bulk
  • ECCN: EAR99
  • HTSUS Code: 8544.49.3080
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 5 weeks

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Lowest to $6.4772
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess