EN
  • EN
  • DE

CR123H575A

Part No CR123H575A
Manufacturer GE Critical Power
Catalog Custom Parts (B - D)
Description Overload Heater; 5.00A Max Full-Load; for CR101H Series Starter; Single Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179872-CR123H575A
Categories Custom Parts
Manufacturer GE Critical Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR123H575A CAD Model

Description

The CR123H575A is a custom part from GE Critical Power, which is a great choice for those looking for a reliable and efficient component.

  • RoHS: Non-Compliant
  • Popularity: Medium
  • Manufacturer: GE Critical Power

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
AVX Corp/Kyocera Corp
Lowest to $0.9794
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess