EN
  • EN
  • DE

AXA003A0X4Z

Part No AXA003A0X4Z
Manufacturer GE Critical Power
Catalog Power Supplies Board Mount DCDC Converters
Description CONVERT DC/DC 0.75 5.5V @ 3A SIP / Module DC-DC 12VIN 1-OUT 0.75V to 5.5V 3A 10-Pin SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer GE Critical Power
Series Austin MiniLynx
Packaging Bulk
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 8.3V
Voltage Input MAX 14V
Voltage - Output 1 0.8 ~ 5.5 V
Current - Output (Maximum) 3A
Power (Watts) 16W
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 91%
Mounting Style Through Hole
Package 5-SIP Module
Dimension 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm)
Win Source Part Number 769376-AXA003A0X4Z
Popularity Medium
Supply and Demand Status Balance
Family Name AXA003A0X4
Introduction Date September 24, 2015
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AXA003A0X4Z CAD Model

Description

The GE Critical Power Austin MiniLynx AXA003A0X4Z is a non-isolated PoL module that comes in a 5-SIP package.

  • Operating temperature range: -40°C to 85°C
  • Output voltage: 0.8 ~ 5.5V
  • Output current: 3A
  • Power: 16W
  • Efficiency: 91%
  • Applications: commercial ITE
  • Features: remote on/off, overcurrent protection (OCP), over-temperature protection (OTP), and undervoltage lockout (UVLO)
  • Mounting: through-hole
  • Packaging: bulk

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess