EN
  • EN
  • DE

GM66300-3.3TA3R

Part No GM66300-3.3TA3R
Manufacturer Gamma Microelectronics Inc.
Catalog HOT - SALES and EOL Components (D - G)
Description 3.0A ULTRA LOW DROPOUT VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Gamma Microelectronics Inc.
Win Source Part Number 268098-GM66300-3.3TA3R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM66300-3.3TA3R CAD Model

Description

The Gamma Microelectronics Inc. GM66300-3.3TA3R is a voltage regulator.

  • Output Voltage: 3.3V (Fixed)
  • Maximum Output Current: 1A
  • Designed for low dropout applications.
  • Dropout Voltage: 1.2V (Low)
  • Features thermal shutdown and current limit protection.
  • Popularity: Medium
  • Supply and Demand: Limited
  • Manufacturer: Gamma Microelectronics Inc.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Diodes Incorporated
Lowest to $0.1143
Texas Instruments
Need more? Email Us
Shindengen
Lowest to $8.3160
Texas Instruments
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess