EN
  • EN
  • DE

GT-USB-9010AB

Part No GT-USB-9010AB
Manufacturer G-Switch Technology (Dongguan) Co., Ltd.
Catalog USB, DVI, HDMI Connectors
Description USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD
Length 7.35mm
Protocol Standard USB 2.0
Current Rating-Power 5A
Number of Ports 1
Number of Contacts 16P
Connector Type Type-C
Center Height 1.68mm
Voltage Rating 24V
Operating Temperature -40℃~+85℃
Mounting Type Surface Mount, Right Angle
Gender Female
Ultra Librarian 3D Model Ultra Librarian GT-USB-9010AB CAD Model

Description

02CZ6.8-X

With its advanced stability and precision, the 02CZ6.8-X is a Zener diode tailored for projects requiring robust voltage regulation. It ensures optimal performance in stabilizing current flow within intricate circuitry.

Features and Benefits:

  • Stability in Extreme Conditions: Maintains voltage consistency even in challenging environmental conditions.
  • Extended Lifespan: Constructed to endure continuous operation and environmental challenges.
  • Adaptable Design: Suitable for integration in various modern electronic architectures.

Applications:

  • Renewable Energy Systems
  • Medical Equipment
  • Networking Hardware Regulation

Additional Details: The 02CZ6.8-X stands out as a top-tier component engineered for excellence in complex and high-demand circuit designs.

You May Also Be Interested in

Tensility International Corp
CONN RCPT MINI USB B 5POS VERT
Need more? Email Us
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Molex, LLC
MICRO HDMI RECEPTACLE
Lowest to $1.5135
Switchcraft Inc.
ADAPT FIREWIR RCP TO FIREWIR RCP
Need more? Email Us
Molex, LLC
0472669002
Need more? Email Us
Amphenol
MINI USB AB TYPE RECEPT
Lowest to $0.6537
Amphenol
CONN GASKET FOR FIREWIRE RCPT
Need more? Email Us
Adafruit Industries LLC
USB C JACK TO USB C JACK ROUND P
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2179 $50.1170
560+ $0.1788 $100.1280
870+ $0.1732 $150.6840
1,195+ $0.1676 $200.2820
1,545+ $0.1621 $250.4445
2,065+ $0.1453 $300.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess