EN
  • EN
  • DE

MBG043PBS-ESE1

Part No MBG043PBS-ESE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001113-MBG043PBS-ESE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBG043PBS-ESE1 CAD Model

Description

The MBG043PBS-ESE1 is a high-performance GaAs MMIC amplifier manufactured by Fujitsu Electronics America, Inc. This amplifier is designed for use in a variety of communication and radar systems, offering high gain and low noise figure within its specified frequency range. It is suitable for applications requiring a compact and efficient amplification solution.

Applications:

  • Radar Systems: Used in radar receivers and transmitters to amplify signals.
  • Communication Systems: Employed in wireless communication infrastructure for signal boosting.
  • Satellite Communication: Applicable in satellite transponders for up- and down-link signal amplification.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers.

Features:

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes added noise during amplification, improving signal-to-noise ratio.
  • Broadband Performance: Operates effectively over a wide frequency range.
  • Compact Size: Small form factor allows for integration into densely packed systems.
  • GaAs MMIC Technology: Offers superior performance and reliability compared to silicon-based amplifiers.

Benefits:

  • Improved Signal Strength: Enhances the power of weak signals, extending communication range.
  • Enhanced Receiver Sensitivity: Allows for the detection of weaker signals, improving system performance.
  • Reduced System Noise: Minimizes the impact of noise on signal quality, leading to more accurate data transmission.
  • Simplified System Design: Easy to integrate into existing systems due to its compact size and high performance.
  • Increased System Reliability: GaAs MMIC technology provides robust and stable performance over a wide range of operating conditions.

Additional Details:

The MBG043PBS-ESE1 is typically supplied in a surface-mount package. Specific technical specifications include its operating frequency range, gain, noise figure, output power, and supply voltage. Consult the datasheet for detailed electrical and mechanical characteristics. Proper biasing and impedance matching are critical for optimal performance. It is also important to ensure that the amplifier is operated within its specified temperature range to maintain reliability.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess