EN
  • EN
  • DE

MB9AF132KAPMC-G-SNE2

Part No MB9AF132KAPMC-G-SNE2
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830234-MB9AF132KAPMC-G-SNE2
Ultra Librarian 3D Model Ultra Librarian MB9AF132KAPMC-G-SNE2 CAD Model

Description

The MB9AF132KAPMC-G-SNE2 is a 32-bit microcontroller from Fujitsu's FM3 family, now under the Cypress Semiconductor (and later Infineon) umbrella. Built around the ARM Cortex-M3 core, it is designed for embedded applications requiring a balance between processing power and low-power operation. Its integrated peripherals and robust feature set make it suitable for a wide range of industrial, consumer, and automotive applications.

Applications:

  • Industrial Automation: Motor control, sensor data acquisition, and process automation systems.
  • Consumer Electronics: Home appliances, wearable devices, and portable electronics.
  • Automotive Systems: Body control modules, dashboard electronics, and sensor interfaces.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Power Management: Battery chargers, power inverters, and energy harvesting systems.

Features:

  • ARM Cortex-M3 Core: High-performance 32-bit processor for efficient code execution.
  • Flash Memory: On-chip flash memory for program storage and data logging.
  • SRAM: Integrated SRAM for fast data access and program execution.
  • A/D Converter: High-resolution analog-to-digital converter for accurate sensor interfacing.
  • Timers/Counters: Versatile timers and counters for PWM generation, event capture, and timing control.
  • Serial Communication Interfaces: UART, SPI, and I²C interfaces for communication with external devices.
  • CAN Interface: Supports CAN protocol for automotive and industrial networking.
  • Low Power Modes: Multiple power-saving modes to minimize energy consumption.

Benefits:

  • High Performance: Enables efficient execution of complex algorithms and real-time tasks.
  • Integrated Peripherals: Reduces external component count and lowers system cost.
  • Flexible Communication: Supports various communication protocols for seamless integration into existing systems.
  • Low Power Consumption: Extends battery life in portable applications.
  • Robust Design: Ensures reliable operation in demanding environments.

Additional Details:

The MB9AF132KAPMC-G-SNE2 microcontroller typically operates at a clock frequency of up to 64 MHz. The flash memory size can range from 128KB to 256KB. Packaging options include LQFP. For detailed technical specifications, including pinout diagrams, electrical characteristics, and timing information, refer to the official Cypress/Infineon datasheet.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess