EN
  • EN
  • DE

MB91F355APMT-GE1

Part No MB91F355APMT-GE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description IC, SM 16BIT MCU, 5V RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030642-MB91F355APMT-GE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB91F355APMT-GE1 CAD Model

Description

The MB91F355APMT-GE1 is a 32-bit microcontroller from Fujitsu's family of automotive microcontrollers. It's designed for embedded control applications requiring robust performance and a variety of peripherals. This microcontroller is built around an ARM Cortex-M4F core, integrating features for motor control, safety mechanisms, and connectivity to various in-vehicle networks.

Applications

  • Automotive engine control units (ECUs)
  • Transmission control systems
  • Body control modules (BCMs)
  • Advanced driver-assistance systems (ADAS)
  • Industrial motor control

Features

  • ARM Cortex-M4F core with floating-point unit (FPU)
  • Up to 256KB Flash memory and 32KB SRAM
  • Multiple timers and PWM channels for motor control
  • Analog-to-digital converters (ADCs) with high resolution
  • Communication interfaces: CAN, LIN, UART, SPI, I2C
  • Safety features: Watchdog timer, clock monitoring, memory protection
  • Operating voltage range: 3.0V to 5.5V
  • Operating temperature range: -40°C to +125°C

Benefits

  • High performance for complex control algorithms
  • Integrated peripherals reduce external component count
  • Robust safety features ensure reliable operation in automotive environments
  • Flexible communication interfaces for seamless integration into vehicle networks
  • Wide operating temperature range for harsh automotive conditions
  • Reduced development time with comprehensive development tools and support

The MB91F355APMT-GE1 utilizes a high-performance ARM Cortex-M4F core, offering a good balance between processing power and energy efficiency. Its integrated peripherals, such as timers, ADCs, and communication interfaces, simplify system design and reduce the need for external components. The microcontroller also incorporates several safety features to ensure reliable operation in automotive applications. The built-in flash memory provides ample space for storing application code and data, while the SRAM offers fast access for real-time processing. The device is typically packaged in a LQFP package.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Crouse-Hinds
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess