EN
  • EN
  • DE

MB89F202YPFV-G-SPE1

Part No MB89F202YPFV-G-SPE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1210+
Reference case SSOP34
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 711096-MB89F202YPFV-G-SPE1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB89F202YPFV-G-SPE1 CAD Model

Description

The MB89F202YPFV-G-SPE1 is a microcontroller from Fujitsu (now Spansion/Cypress/Infineon). It's part of the F²MC-8FX family, known for its efficiency and integration in embedded control applications. These microcontrollers are designed to provide a balance of processing power, memory, and peripheral features.

Applications:

  • Industrial Control Systems
  • Motor Control
  • Home Appliances
  • Consumer Electronics
  • Automotive Subsystems

Features:

  • 8-bit Microcontroller: Based on an 8-bit CPU core.
  • Flash Memory: Includes on-chip flash memory for program storage.
  • RAM: Incorporates static RAM for data storage.
  • Timers/Counters: Features multiple timers/counters for timing and control functions.
  • Serial Communication Interfaces: Provides serial communication interfaces such as UART, SPI, and I2C.
  • Analog-to-Digital Converter (ADC): Includes an ADC for analog signal acquisition.
  • I/O Ports: Offers a variety of general-purpose input/output (GPIO) ports.

Benefits:

  • Integrated Solution: Single-chip solution reduces component count and board space.
  • Flexibility: Programmable flash memory allows for easy code updates and customization.
  • Cost-Effective: Cost-effective solution for embedded control applications.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Simplified Design: Integrated peripherals simplify system design and reduce development time.

Additional Details:

The MB89F202YPFV-G-SPE1 is typically programmed using development tools provided by Fujitsu/Spansion/Cypress/Infineon. These tools include a C compiler, assembler, and debugger. The microcontroller's architecture and instruction set are optimized for embedded control applications. The flash memory allows for in-system programming, making it easy to update the firmware without removing the device from the board. The integrated peripherals provide the necessary functionality for interfacing with external sensors, actuators, and communication networks. The specific memory size, clock speed, and peripheral configuration are detailed in the device datasheet. Proper power supply decoupling and noise reduction techniques are crucial for reliable operation.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,496 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess