The MB87B125PFV-G-BND is a high-performance phase-locked loop (PLL) frequency synthesizer manufactured by Fujitsu Electronics America, Inc. It is designed for use in a wide range of communication and signal processing applications requiring precise and stable frequency generation.
Applications
- Wireless communication systems
- Satellite communication equipment
- Base stations
- Test and measurement equipment
- Clock generation in digital systems
Features
- Wide frequency range operation
- Low phase noise
- High frequency stability
- Integrated voltage controlled oscillator (VCO)
- Programmable divider ratios
- Serial interface for configuration
- Compact package
Benefits
- Enables precise frequency control in communication systems
- Improves signal quality and reduces bit error rates
- Simplifies system design with integrated VCO
- Offers flexibility in frequency selection with programmable dividers
- Reduces board space with compact packaging
- Provides reliable performance in demanding environments
Additional Details
The MB87B125PFV-G-BND typically operates with a supply voltage of 3.3V. Its low phase noise characteristics are crucial for maintaining signal integrity in high-speed communication links. The serial interface allows for easy configuration of the divider ratios and other parameters, enabling customization for specific application requirements. The integrated VCO eliminates the need for external oscillators, further simplifying the design process. This PLL is often used in applications requiring clean clock signals and precise frequency synthesis.
The operating temperature range is typically specified as -40°C to +85°C. Careful consideration should be given to decoupling and layout to achieve optimal performance and minimize noise. Refer to the datasheet for detailed specifications and application notes.